EN
  • EN
  • DE

UC2875SDWREP

Part No UC2875SDWREP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description PHASE SHIFT RESONANT CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75V
Supply Voltage 9.5 V ~ 20 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 1275841-UC2875SDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2875
Introduction Date February 13, 2006
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2875SDWREP CAD Model

Description

The UC2875SDWREP from Texas Instruments is a highly integrated phase-shift Pulse Width Modulation (PWM) controller designed to deliver precision power control in a wide range of applications. This advanced component is specifically engineered to meet the rigorous demands of high-performance power systems, making it an ideal choice for industrial, military, and aerospace applications where reliability and efficiency are of paramount importance.

Key Features

  • Phase-Shift Control: Enables zero-voltage switching (ZVS) which reduces switching losses and improves efficiency.
  • Programmable Frequency: Offers a wide range of operation frequencies, allowing designers to tailor the controller to specific application needs.
  • High-Efficiency Operation: Designed for optimal power conversion efficiency, which is critical in reducing heat and improving system performance.
  • Enhanced Thermal Management: The device's power-saving features contribute to lower operating temperatures, extending the life of the product.
  • Versatile Power Supply Options: Can be used in various configurations, including single-ended primary-inductor converters (SEPIC) and flyback converters.
  • Robust Protection Features: Includes under-voltage lockout, over-current protection, and thermal shutdown to ensure safe operation under adverse conditions.

Applications

The UC2875SDWREP is suitable for a variety of high-performance applications, such as:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that exceed industry standards for reliability and performance. The UC2875SDWREP is no exception, with its robust design and comprehensive testing to ensure it meets the stringent requirements of extended industrial and military temperature ranges. This product is available in a surface-mount package, ensuring ease of integration into a variety of circuit designs.

With its advanced features and proven reliability, the UC2875SDWREP phase-shift PWM controller from Texas Instruments stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2918 $57.1672
9+ $11.7266 $105.5394
14+ $11.3602 $159.0428
19+ $10.9937 $208.8803
24+ $10.6273 $255.0552
32+ $9.5279 $304.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess