EN
  • EN
  • DE

UC2879DWTRG4

Part No UC2879DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Supply Voltage - Operating 9.25 V to 20 V
Duty Cycle 50%
Frequency - Switching 300kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 1115437-UC2879DWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2879DWTRG4 CAD Model

Description

The UC2879DWTRG4 is a state-of-the-art phase-shifted PWM controller designed by Texas Instruments, renowned for its high-quality semiconductor products. This device is specifically engineered to manage and optimize the performance of zero-voltage-switched (ZVS) full-bridge power converters. Its advanced design and features make it an ideal choice for a wide range of applications, including telecommunications, industrial power supplies, and high-density DC to DC converters.

Key Features

  • Phase-Shift Control: The UC2879DWTRG4 implements phase-shifted control which enables zero-voltage switching, thereby reducing switching losses and improving efficiency.
  • Adaptive Delay Set: This controller offers an adaptive delay set feature that automatically adjusts the delay to maintain ZVS over a wide range of load conditions.
  • Extended Duty Cycle: The extended duty cycle capability of the device allows for high power density and use in wide input voltage applications.
  • Under-Voltage Lockout: It is equipped with an under-voltage lockout feature for both primary and secondary sides, ensuring safe operation under low voltage conditions.
  • Over-Temperature Protection: The UC2879DWTRG4 provides over-temperature protection, safeguarding the device and the system it controls from potential thermal damage.

Technical Specifications

The device operates with a supply voltage range from 10V to 20V and can handle a frequency range up to 500 kHz. It comes in a surface-mount package, making it suitable for compact and integrated circuit designs. The UC2879DWTRG4's innovative design allows for reduced component count, offering a simplified solution for power management challenges.

Applications

With its robust feature set, the UC2879DWTRG4 is versatile for use in various high-performance applications. It is particularly well-suited for:

  • Server and telecom power supplies
  • Industrial power systems
  • Renewable energy inverters
  • High-density DC-DC converters

In conclusion, the UC2879DWTRG4 from Texas Instruments represents a blend of innovation, efficiency, and reliability, making it a premier choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5935 $50.4475
210+ $0.4870 $102.2700
320+ $0.4718 $150.9760
440+ $0.4566 $200.9040
570+ $0.4414 $251.5980
760+ $0.3957 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess