EN
  • EN
  • DE

UC29432DTRG4

Part No UC29432DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ANLG CTRLR ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Supply Voltage - Operating 2.2 V to 24 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115452-UC29432DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC29432DTRG4 CAD Model

Description

The UC29432DTRG4 is a versatile and robust voltage mode pulse width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored for a wide range of power supply applications, offering precise voltage regulation and optimal power management.

Key Features

  • Adjustable Output Voltage: The UC29432DTRG4 allows for an adjustable output voltage, providing the flexibility needed to cater to various application requirements.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for multiple power conversion topologies.
  • High-Frequency Operation: The device is capable of high-frequency operation which can reduce the size of external components, such as inductors and capacitors, leading to a more compact power supply design.
  • Internal Undervoltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Thermal Shutdown: The UC29432DTRG4 is equipped with thermal shutdown protection, which prevents damage from overheating by shutting down the device at a preset temperature threshold.

Applications

The UC29432DTRG4 is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line power supplies
  • AC-DC adapters and chargers
  • Telecom power systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UC29432DTRG4 is no exception and is designed to meet stringent industry standards for reliability and performance. It is a testament to Texas Instruments' dedication to providing innovative solutions that enhance power efficiency and reliability in electronic systems.

Availability

The UC29432DTRG4 is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess