EN
  • EN
  • DE

UC3525BDWTRG4

Part No UC3525BDWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115464-UC3525BDWTRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC3525BDWTRG4 CAD Model

Description

Product Overview: UC3525BDWTRG4 from Texas Instruments

The UC3525BDWTRG4 is a versatile Pulse Width Modulation (PWM) controller integrated circuit (IC) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This advanced IC is engineered to offer precise voltage regulation and power management, making it an essential component in a wide array of electronic applications such as switching power supplies, motor controls, and DC-DC converters.

Key Features

  • Adjustable Output Control: The UC3525BDWTRG4 provides a flexible output operation, allowing designers to tailor the PWM to suit their specific needs. This is achieved through adjustable dead-time control, which is critical for optimizing efficiency and preventing cross-conduction in power stages.
  • Dual Channel: Equipped with two error amplifiers, the device can manage dual control loops, making it ideal for complex power supply designs that require precise regulation of multiple outputs.
  • Wide Operating Range: The IC operates over a broad voltage range, accommodating various power levels and ensuring compatibility with a wide range of power supply designs.
  • Protection Features: The UC3525BDWTRG4 comes with built-in under-voltage lockout (UVLO) and soft-start features that enhance system safety and reliability by preventing the IC from operating under sub-optimal conditions and reducing inrush current during startup.
  • Package and Temperature: It is available in a surface-mount SOIC-16 package, which is suitable for compact PCB layouts. The device also operates over an extended industrial temperature range, ensuring stable performance in various environmental conditions.

Applications

The UC3525BDWTRG4's versatility and robustness make it an ideal choice for a variety of applications, including:

  • AC-DC and DC-DC power supplies
  • Isolated and non-isolated converters
  • Motor control systems
  • LED lighting systems
  • Uninterruptible power supplies (UPS)

With its combination of flexibility, efficiency, and reliability, the UC3525BDWTRG4 by Texas Instruments stands out as a top choice for designers looking to implement advanced PWM techniques in their power management systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess