The UC3526AN, manufactured by Texas Instruments, is a robust and versatile Regulating Pulse Width Modulator (PWM) designed to cater to a wide range of power supply and motor control applications. This integrated circuit (IC) is engineered to offer precise control over power conversion processes, ensuring efficient operation and performance.
Key Features
- Adjustable Output Control: The UC3526AN provides users with the ability to tailor the PWM to suit their specific requirements, thanks to its adjustable output control feature. This allows for greater flexibility in a variety of applications.
- Dual Channel: This PWM controller includes dual channels, enabling the simultaneous management of two separate power outputs, which is particularly useful in applications requiring multiple regulated voltages.
- Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supply designs and ensuring compatibility with different system voltages.
- High-Frequency Operation: The UC3526AN is capable of high-frequency operation, which reduces the size of passive components and can lead to more compact and cost-effective power supply designs.
- Protection Features: It includes built-in protection features such as under-voltage lockout and thermal shutdown, which contribute to the overall reliability and safety of the system.
Applications
The UC3526AN is particularly suited for a variety of applications, including:
- Switching power supplies
- DC-to-DC converters
- Motor control systems
- Uninterruptible power supplies (UPS)
- Power conditioning and management systems
Technical Specifications
Some of the key technical specifications of the UC3526AN include:
- Supply Voltage: Up to 40V
- Operating Temperature: -55°C to +125°C
- Packaging: Through-hole, 18-pin PDIP (Plastic Dual In-line Package)
- Output Frequency: Adjustable
- External Sync Terminal: Yes
With its combination of features, the UC3526AN from Texas Instruments stands out as a reliable choice for designers looking to implement a PWM in their power management systems. Its adaptability and protective functions make it a go-to component for ensuring efficient and safe operation in a variety of electronic devices.