EN
  • EN
  • DE

UC3714DP

Part No UC3714DP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC COMPLEMNT SW FET DRVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 7 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 1A
Rise / Fall Time (Typ) 30ns, 25ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720984-UC3714DP
Popularity Medium
Supply and Demand Status Limited
Family Name UC3714
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian UC3714DP CAD Model

Description

Product Overview: Texas Instruments UC3714DP

The UC3714DP from Texas Instruments is a robust and efficient power management integrated circuit designed to cater to a wide array of applications. This device is part of the UC3714 series and is available in a 8-Pin SOIC package, making it compact and suitable for space-conscious applications.

Key Features

  • High-Current Drive Capability: The UC3714DP is capable of driving high-side and low-side MOSFETs with ease. Its high-current drive capability ensures that it can handle applications requiring robust power delivery.
  • Adaptive Drive Timing: This feature helps to optimize switching times and reduce power dissipation, improving overall efficiency.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout ensures that the device operates at safe voltage levels, protecting the circuit from potential damage due to undervoltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if it exceeds the temperature threshold, thus preventing thermal overload.

Applications

The UC3714DP is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor Control Circuits
  • Power Distribution Systems

Technical Specifications

Parameter Value
Package Type 8-Pin SOIC
High-Side Voltage Up to 60V
Drive Current (Peak) 1.5A
Operating Temperature -40°C to +85°C

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The UC3714DP is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess