EN
  • EN
  • DE

UC3833N

Part No UC3833N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 9.5mA
Voltage - Input 4.5 V to 36 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 142339-UC3833N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3833N CAD Model

Description

Overview of Texas Instruments UC3833N

The UC3833N is a high-performance, off-line current mode PWM controller designed by Texas Instruments. This integrated circuit is specifically engineered to facilitate the development of top-notch power supplies while maintaining energy efficiency and reliability. Its application spans across a wide range of power supply systems including but not limited to switch-mode power supplies (SMPS), DC-DC converters, and battery chargers.

Key Features

  • Current Mode Control: The UC3833N offers precise current sensing and limit capabilities. Current mode control provides excellent output voltage regulation and reduces the response time to load transients.
  • High-Frequency Operation: It can operate at high frequencies, which allows for smaller size components, leading to a reduction in the overall size and cost of the power supply.
  • Low Start-Up Current: The device is designed with a low start-up current feature, which minimizes standby power consumption, making it suitable for energy-efficient designs.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage variations, ensuring consistent performance.
  • Trimmed Oscillator Discharge Current: It ensures more accurate and stable frequency control over temperature and process variations.

Product Specifications

  • Package: The UC3833N comes in an 8-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into various circuit designs.
  • Temperature Range: It operates over an extended commercial temperature range, making it robust for various environmental conditions.
  • Voltage Rating: With a wide range of operating voltages, this PWM controller can be used in diverse power applications.

Applications

The UC3833N is versatile and can be utilized in a multitude of applications where efficient power management is crucial. Its main applications include:

  • AC-DC power supplies for consumer electronics
  • Isolated and non-isolated flyback converters
  • Forward and push-pull converters
  • DC-DC modules for distributed power systems

With its combination of features and specifications, the Texas Instruments UC3833N is an excellent choice for designers looking to create sophisticated power supply systems with high demands for efficiency and performance.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $13.0989
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess