EN
  • EN
  • DE

UC3843DTR

Part No UC3843DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 111156-UC3843DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843DTR CAD Model

Description

Product Overview: Texas Instruments UC3843DTR

The UC3843DTR from Texas Instruments is a high-performance current mode pulse width modulator (PWM) controller that is widely used in switch mode power supplies (SMPS) and DC-DC converters. This integrated circuit is designed to offer precise voltage regulation, flexibility, and ease of use, making it an ideal choice for a wide range of power management applications.

Key Features

  • Current Mode Control: The UC3843DTR employs current mode control which provides superior bandwidth and response to load changes, enhancing the performance of the power supply.
  • High-Frequency Operation: Capable of operating at frequencies up to 500kHz, this PWM controller can be used to design compact and efficient power supplies with smaller passive components.
  • Low Startup Current: The device has a very low startup current of 0.5mA (typical), which minimizes standby power consumption, making it suitable for energy-efficient designs.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation under varying input voltage conditions, ensuring reliable performance of the end application.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to provide consistent and accurate duty cycle limits across the entire range of the device.

Applications

The UC3843DTR is versatile and can be used in various applications, including:

  • Offline and DC-to-DC power supplies
  • Adapters and chargers
  • Telecommunication equipment
  • Industrial systems
  • LED lighting

Product Specifications

  • Package: The device comes in a small-outline integrated circuit (SOIC) package, specifically in a tape and reel format with the designation "DTR" for ease of manufacturing and assembly processes.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable function under varying environmental conditions.
  • Voltage Ratings: The UC3843DTR can handle a wide range of input voltages, making it suitable for multiple power supply standards and requirements.

The UC3843DTR by Texas Instruments stands out for its robust design, high efficiency, and flexibility, addressing the needs of modern power supply designs. Whether for consumer electronics, industrial applications, or telecommunications, this PWM controller is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8527 $51.1620
145+ $0.6996 $101.4420
225+ $0.6778 $152.5050
305+ $0.6559 $200.0495
395+ $0.6340 $250.4300
530+ $0.5685 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess