EN
  • EN
  • DE

UC3844D8G4

Part No UC3844D8G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC / Current Mode PWM Controller 200mA 500kHz 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 798664-UC3844D8G4
Popularity Medium
Supply and Demand Status Limited
Family Name UC3844
Introduction Date July 18, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3844D8G4 CAD Model

Description

Product Overview: UC3844D8G4 from Texas Instruments

The UC3844D8G4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications. This integrated circuit provides the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with a minimal external parts count.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3844D8G4 is specifically designed to be a versatile controller for various types of power supplies.
  • Low Start-Up Current: This device features a start-up current of typically 0.5 mA, which is ideal for power-efficient designs.
  • Automatic Feed Forward Compensation: With this feature, the UC3844D8G4 ensures that output voltage remains stable despite variations in input voltage.
  • Pulse-by-Pulse Current Limiting: Enhanced protection for the power supply components is provided through an integrated current limiting feature.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout (UVLO) ensures that the device operates only when the supply voltage is within an acceptable range.
  • High Current Totem Pole Output: The totem pole output is capable of sourcing and sinking high peak current, driving capacitive loads with ease.
  • Internally Trimmed Bandgap Reference: The 5V reference is precise and stable, making it suitable for accurate voltage regulation.

Applications

The UC3844D8G4 is suitable for a wide range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Power Converters for Computers and Telecommunications
  • Battery Chargers
  • DC-DC Converters for Distributed Power Systems
  • LED Drivers

Package and Quality

The UC3844D8G4 is available in an 8-pin SOIC package, which is both compact and suitable for automated assembly processes. Texas Instruments ensures high reliability and performance of the UC3844D8G4 through rigorous quality control and testing procedures.

With its robust design and comprehensive feature set, the UC3844D8G4 by Texas Instruments stands out as a top choice for designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess