EN
  • EN
  • DE

UC3845ADWTR

Part No UC3845ADWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 124999-UC3845ADWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3845ADWTR CAD Model

Description

Product Overview: UC3845ADWTR from Texas Instruments

The UC3845ADWTR is a high-performance current mode pulse width modulator (PWM) controller from Texas Instruments, designed for off-line and DC-to-DC converter applications requiring up to 500kHz of operation. This integrated circuit (IC) is a key component for power management solutions, offering precise regulation and efficient power conversion in various electronic devices.

Key Features

  • High-Frequency Operation: With a maximum frequency of 500kHz, the UC3845ADWTR allows for smaller-sized components, reducing the overall size and cost of the power supply.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and reliable operation of the oscillator over the entire temperature range.
  • Current Mode Control: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Automatic Feed Forward Compensation: Enhances the performance of the controller across different input voltages and output loads.
  • Adjustable Output Voltage: The output voltage can be adjusted externally, offering flexibility for different application requirements.

Applications

The UC3845ADWTR is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power converters for computers and telecom systems
  • Battery chargers
  • DC-DC converters
  • LED drivers

Quality and Reliability

As with all Texas Instruments products, the UC3845ADWTR is manufactured to the highest quality standards, ensuring reliable performance in critical applications. It is available in a surface-mount package, specifically in the 16-pin SOIC wide body (DW) package, and is provided on tape and reel (TR) for automated assembly processes.

Environmental Compliance

The UC3845ADWTR complies with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess