EN
  • EN
  • DE

UC3845DG4

Part No UC3845DG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC / Current Mode PWM Controller 200mA 500kHz 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 798668-UC3845DG4
Popularity Medium
Supply and Demand Status Balance
Family Name UC3845
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3845DG4 CAD Model

Description

Product Overview: UC3845DG4 High-Performance Current Mode PWM Controller

The UC3845DG4, manufactured by Texas Instruments, is a high-performance current mode pulse-width modulation (PWM) controller. This integrated circuit is designed for the precise control of switched-mode power supplies (SMPS), offering features that cater to a wide range of applications including power converters, battery chargers, and DC-DC regulators.

Key Features

  • Current Mode Control: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • High-Frequency Operation: Capable of operating at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power loss.
  • Automatic Feed Forward Compensation: Enhances performance by compensating for varying input voltages without the need for external components.
  • Trimmed Oscillator Discharge Current: Allows for precise duty cycle control to optimize the performance of the power supply.
  • Programmable Maximum Duty Cycle: Ensures the prevention of transformer saturation and MOSFET over-dissipation.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included to ensure proper operation under low input voltage conditions.
  • Soft-Start Functionality: Minimizes stress on the input power source during startup by gradually increasing the duty cycle.

Applications

  • Offline and DC to DC power supplies
  • Power converters and inverters
  • Battery-operated devices
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems

The UC3845DG4 is presented in a surface-mount SOIC-14 package, making it suitable for compact PCB layouts. Its robust design includes protective features such as overcurrent protection, which safeguards the device and the power system from excessive currents that could cause damage. With a wide supply voltage range and a high level of integration, the UC3845DG4 offers a reliable and efficient solution for advanced power management designs.

For designers and engineers looking for a versatile PWM controller that can deliver high performance while maintaining efficiency and reliability, the UC3845DG4 from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2839 $51.3560
95+ $1.0535 $100.0825
150+ $1.0206 $153.0900
205+ $0.9877 $202.4785
265+ $0.9547 $252.9955
355+ $0.8560 $303.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess