EN
  • EN
  • DE

UC3845DTR

Part No UC3845DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 035709-UC3845DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3845DTR CAD Model

Description

Product Overview: UC3845DTR from Texas Instruments

The UC3845DTR is a high-performance current mode pulse width modulator (PWM) controller from Texas Instruments, designed for off-line and DC-to-DC converter applications. This integrated circuit (IC) offers an optimal solution for power supply designs by providing all the necessary features to implement fixed-frequency, current-mode control schemes with minimal external components.

This device is an extension of the UC384x family of control ICs and provides several enhancements over its predecessors. With an operational temperature range of -40°C to 85°C, the UC3845DTR is suitable for various industrial applications. It comes in a compact surface-mount package, specifically the 14-pin SOIC (Small Outline Integrated Circuit) form factor, which is ideal for space-constrained applications.

Key Features:

  • Enhanced Performance: The UC3845DTR features a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a high current totem pole output for driving a power MOSFET.
  • Protection Mechanisms: Built-in under-voltage lockout with hysteresis, overcurrent protection via current sense comparator, and an automatic feed-forward compensation improve the reliability and safety of the power supply.
  • High Flexibility: The device provides programmable output turn-on and turn-off delays, which allows for better control of the power stage and enables power-saving modes for increased efficiency.
  • Wide Input Voltage Range: It is designed to operate with an input voltage range that accommodates variations in the supply voltage, making it versatile for use in a wide array of power systems.

Applications:

The UC3845DTR is widely used in various power conversion applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecom power systems
  • Industrial power systems

With its robust design and comprehensive feature set, the UC3845DTR from Texas Instruments is a go-to PWM controller for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $12.0882
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0658
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess