EN
  • EN
  • DE

UC3845N

Part No UC3845N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 035710-UC3845N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name UC3845
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3845N CAD Model

Description

UC3845N High-Performance Current Mode PWM Controller

The UC3845N, manufactured by Texas Instruments, is a high-performance current mode pulse-width modulation (PWM) controller that is widely used in switch mode power supplies (SMPS) and DC-to-DC converters. This versatile IC is designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components.

This device features an onboard oscillator with a programmable frequency range from 100 kHz down to 10 kHz, allowing for flexibility in the design of the power supply. The UC3845N also includes an automatic feed-forward compensation and a pulse-by-pulse current limiting feature which enhances the overall system reliability and performance.

The UC3845N provides several protection features that are crucial for robust power supply design. These include an under-voltage lockout (UVLO) with hysteresis, which ensures that the device only operates when the supply voltage is within an acceptable range. Additionally, the overcurrent protection helps to prevent damage to the IC and connected components in the event of a short circuit or excessive load.

This IC also features a high current totem-pole output that is capable of sourcing and sinking up to 500mA, which is ideal for driving a power MOSFET or IGBT directly. The high-current output minimizes the need for external driver circuits, thereby reducing complexity and cost.

The UC3845N is available in an 8-pin plastic DIP package, making it easy to integrate into various circuit designs. It operates over an extended temperature range, making it suitable for industrial applications. Its performance and features make it an excellent choice for power supply designs that require precise voltage or current regulation, such as in consumer electronics, office equipment, and industrial systems.

Overall, the UC3845N PWM controller from Texas Instruments is a reliable and efficient solution for designers looking to create sophisticated power management systems with a high degree of control and protection.

You May Also Be Interested in

ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0658
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $12.4290
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $4.8972
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $3.6799
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3496 $51.6912
52+ $1.9278 $100.2456
81+ $1.8676 $151.2756
111+ $1.8074 $200.6214
144+ $1.7471 $251.5824
192+ $1.5664 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess