EN
  • EN
  • DE

UC3846DW

Part No UC3846DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 6.95 V to 40 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035711-UC3846DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3846DW CAD Model

Description

The UC3846DW is a high-performance current mode PWM controller manufactured by Texas Instruments. This integrated circuit is designed to offer precise voltage regulation and is commonly used in switch-mode power supplies. It is well-suited for a variety of applications, including DC-DC converters, battery chargers, and power control systems.

Key Features

  • Current Mode Control: Provides improved response to load changes, inherent pulse-by-pulse current limiting, and simplified loop compensation.
  • High-Frequency Operation: Up to 500 kHz switching frequency allows for smaller passive components, resulting in compact power supply designs.
  • Wide Input Voltage Range: Compatible with a broad range of input voltages, making it versatile for various power systems.
  • Dual Output Drive Stages: Features totem pole outputs with high current driving capability for direct drive of the power MOSFET or IGBT.
  • Automatic Feed Forward Compensation: Enhances the regulation against input voltage variations without additional components.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for each cycle.

Applications

  • DC-DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)

Product Specifications

Parameter Value
Package Type SOIC-18
Operating Temperature -40°C to +85°C
Input Voltage Up to 30V
Switching Frequency Up to 500 kHz

The UC3846DW from Texas Instruments is a robust solution for advanced power management. With its current mode operation and high-frequency capability, it enables efficient and reliable power supply designs that are both cost-effective and space-saving.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9400 $58.2000
65+ $1.5918 $103.4670
100+ $1.5420 $154.2000
135+ $1.4923 $201.4605
175+ $1.4425 $252.4375
235+ $1.2933 $303.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess