EN
  • EN
  • DE

UC3846J

Part No UC3846J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6.95V ~ 40V
Frequency - Switching 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number UC3846
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693316-UC3846J
Ultra Librarian 3D Model Ultra Librarian UC3846J CAD Model

Description

The Texas Instruments UC3846J is a high-performance current mode PWM controller that is widely used in switch mode power supplies and DC-DC converters. It is designed to offer a range of features that enhance system reliability and efficiency, making it an ideal choice for power management applications.

Key Features

  • High-Frequency Operation: The UC3846J operates at a frequency up to 500 kHz, which allows for smaller size and lower cost external components.
  • Current Mode Control: This feature provides superior bandwidth and transient response, as well as inherent protection against overcurrent conditions.
  • Trimmed Oscillator Discharge Current: This ensures accurate and consistent frequency settings over temperature and power supply variations.
  • Automatic Feed Forward Compensation: It helps to maintain stability over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: The UC3846J provides immediate response to fast overload conditions, enhancing the protection of the controller and the power supply components.
  • Line Voltage Feed-Forward: This feature minimizes power supply output ripple and ensures consistent response to input voltage fluctuations.
  • Fully Latched Logic: With a double pulse suppression feature, the UC3846J ensures reliable operation and prevents pulse narrowing and overlap.

Applications

The UC3846J is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Forward and flyback regulators
  • Motor control systems

Package Details

The UC3846J comes in a robust 16-pin ceramic dual in-line package (DIP), ensuring reliable performance even in harsh environmental conditions. Its standard pinout makes it compatible with existing designs, which simplifies the upgrade process for improved performance and efficiency.

Conclusion

Overall, the UC3846J by Texas Instruments is a versatile and robust PWM controller that delivers high performance and reliability for advanced power management solutions. Its comprehensive feature set and ease of use make it a preferred choice for engineers and designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess