EN
  • EN
  • DE

UC3856Q

Part No UC3856Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Supply Voltage 7V ~ 40V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name UC385
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34740-5, UC3856Q-ND
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938036-UC3856Q
Ultra Librarian 3D Model Ultra Librarian UC3856Q CAD Model

Description

The UC3856Q is a state-of-the-art high-speed pulse-width modulation (PWM) controller designed by Texas Instruments, renowned for its advanced integrated circuits and semiconductor products. This controller is specifically engineered to deliver high-performance power conversion in a wide range of applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • High-Frequency Operation: The UC3856Q is capable of operating at frequencies up to 500 kHz, allowing for smaller components and more compact power supply designs.
  • Advanced Current Control: It features current-mode control which provides superior transient response and simplifies loop compensation.
  • Programmable Output: Users can program the output voltage and current according to their specific application requirements.
  • Efficient Power Management: The device includes features such as soft start and under-voltage lockout to ensure efficient power management and system protection.
  • Dual Outputs: It provides dual outputs for push-pull or two-phase operation, enhancing the flexibility of the power supply design.

Applications

The UC3856Q is versatile and can be used in various applications where efficient power management and control are crucial. Some of the typical applications include:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Power Supplies for Servers and Networking Equipment
  • Automotive and Aerospace Electronics
  • Renewable Energy Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The UC3856Q is no exception, as it undergoes rigorous testing and quality control measures to meet the industry standards for performance and durability.

Support and Resources

Designers and engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the UC3856Q into their projects. Texas Instruments offers comprehensive technical support to ensure a smooth design-in process and help customers bring their products to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7476 $53.9808
19+ $5.5365 $105.1935
28+ $5.3635 $150.1780
39+ $5.1905 $202.4295
50+ $5.0175 $250.8750
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess