EN
  • EN
  • DE

ZL50118GAG2

Part No ZL50118GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 32, 64 and 128 Channel CESoP Processors | IC CESOP PROCESSOR 32CH 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-PBGA (23x23)
Family Part Number ZL50118
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1282964-ZL50118GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50118GAG2 CAD Model

Description

Microchip Technology ZL50118GAG2 Overview

The ZL50118GAG2 is a cutting-edge, high-performance digital switch product from Microchip Technology, renowned for its innovative solutions in the microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular device is designed to cater to the demanding needs of communication network infrastructures, offering a robust feature set that makes it an ideal choice for applications requiring efficient data handling and signal processing.

With its advanced capabilities, the ZL50118GAG2 is capable of supporting up to 2,048 x 2,048 channels at a 2 Mbps rate, making it suitable for medium to large-scale switching applications. This level of channel density is particularly beneficial for telecommunications equipment, including digital cross-connect systems, add-drop multiplexers, and mobile base station controllers, where high-capacity data throughput is essential.

The device boasts a non-blocking switch architecture, ensuring seamless data flow and reduced packet loss, even under high traffic conditions. This is critical for maintaining the quality of service in voice and multimedia communications. Additionally, the ZL50118GAG2 offers constant-time connection and disconnection, regardless of the switch size, which contributes to its high reliability and performance consistency.

The ZL50118GAG2 also features an integrated processor interface, allowing for straightforward control and management of the switch fabric. This simplifies the design and integration process for system developers, reducing time-to-market for products incorporating this switch. Furthermore, its low power consumption is a significant advantage for power-sensitive applications, helping to minimize the overall energy footprint of the systems in which it is used.

In summary, the Microchip Technology ZL50118GAG2 is a versatile and powerful digital switch that offers a combination of high channel density, non-blocking architecture, and energy efficiency. It stands out as an excellent choice for developers looking to implement robust data and signal processing capabilities in their communication network products.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
MaxLinear Inc
IC
Lowest to $11.1429
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.9702 $130.9702
2+ $126.6045 $253.2090
3+ $113.5075 $340.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess