EN
  • EN
  • DE

UC3877N

Part No UC3877N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC3877
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693349-UC3877N
Ultra Librarian 3D Model Ultra Librarian UC3877N CAD Model

Description

Product Overview: Texas Instruments UC3877N

The UC3877N is a sophisticated phase-shifted PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to deliver precise control for high-efficiency, resonant-mode power supplies, which are commonly used in demanding applications such as telecommunications, industrial systems, and data processing equipment.

Key Features

  • Phase-Shifted Control: The UC3877N provides phase-shifted control of the output stage, enabling zero-voltage switching (ZVS) which minimizes switching losses and enhances overall efficiency.
  • Programmable Operating Frequency: It offers a wide range of programmable frequencies, allowing designers to tailor the operation to specific application requirements.
  • Dual Output Drive Stages: The controller features dual output drive stages that can be configured for push-pull, half-bridge, or full-bridge topologies, providing versatility in design.
  • Integrated Fault Protection: With built-in over-current, over-voltage, and under-voltage lockout features, the UC3877N ensures safe operation under various fault conditions.
  • Soft-Start Capability: The soft-start function gradually increases the duty cycle, preventing inrush current at startup and contributing to system reliability.

Applications

The UC3877N's advanced features make it suitable for a broad range of high-performance power supply applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • Data processing hardware
  • High-density power converters

Technical Specifications

At its core, the UC3877N operates with a supply voltage range that supports various system requirements. Its robust design ensures consistent performance even in challenging environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the UC3877N is manufactured to high standards, ensuring reliability and performance. Its robust construction and adherence to stringent quality controls make it a trusted choice for critical power management applications.

For designers and engineers looking to incorporate a high-efficiency power management solution into their systems, the UC3877N from Texas Instruments stands out as a versatile and reliable option, backed by the support and expertise of a global semiconductor leader.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2531 $53.0124
10+ $10.8744 $108.7440
15+ $10.5345 $158.0175
20+ $10.1947 $203.8940
26+ $9.8549 $256.2274
34+ $8.8354 $300.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess