EN
  • EN
  • DE

UC3902N

Part No UC3902N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CONTROLLER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Load Share Controller
Operating Supply Current 4mA
Supply Voltage - Operating 2.7 V to 20 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 081288-UC3902N
Family Name UC3902
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3902N CAD Model

Description

Introducing the UC3902N Load Share Controller from Texas Instruments

The UC3902N by Texas Instruments is a specialized integrated circuit designed for managing power distribution in systems that require multiple power supplies to share a common load. This load share controller ensures that each power supply contributes to the total output current in proportion to its capacity, enhancing system reliability and efficiency.

The UC3902N stands out with its ability to provide precise current sharing between power supplies, which is critical in high-reliability applications such as server farms, telecommunications equipment, and redundant power systems. This precision is achieved through an innovative current-sharing loop that compensates for the difference in voltage drops across the current-sense resistors, ensuring that the load is evenly distributed.

Featuring a wide operating voltage range, the UC3902N is versatile and can accommodate various types of power supplies, including those with high output voltages. Its robust design includes an undervoltage lockout (UVLO) feature to ensure that the controller operates only when the supply voltage is within the acceptable range, thereby protecting the system from potential damage due to low voltage conditions.

Installation and integration of the UC3902N into existing power systems are straightforward, thanks to its industry-standard 8-pin DIP (Dual In-line Package) or surface-mount SOIC (Small Outline Integrated Circuit) package options. This flexibility allows for easy adoption in a wide range of applications without the need for significant redesign.

Moreover, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to assist engineers in implementing the UC3902N into their designs. This support ensures that developers can leverage the full potential of this load share controller to create efficient, reliable, and cost-effective power management solutions.

In summary, the UC3902N Load Share Controller from Texas Instruments is an essential component for any system requiring balanced power distribution across multiple supplies. Its precision, versatility, and ease of use make it a valuable addition to a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7959 $58.9795
11+ $9.6787 $106.4657
16+ $9.3762 $150.0192
23+ $9.0738 $208.6974
29+ $8.7713 $254.3677
39+ $7.8640 $306.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess