EN
  • EN
  • DE

UC39432BDTR

Part No UC39432BDTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PREC ANALOG CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Supply Voltage - Operating 2.2 V to 24 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115616-UC39432BDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC39432BDTR CAD Model

Description

The UC39432BDTR is a state-of-the-art voltage mode pulse width modulator controller designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This versatile component is engineered to offer precision voltage regulation, making it an ideal choice for a wide range of power supply applications, including but not limited to switch-mode power supplies, DC-DC converters, and battery management systems.

Key Features

  • High Performance: The UC39432BDTR is built to deliver high-speed performance, ensuring efficient and reliable operation of your power management systems.
  • Adjustable Output: It features an adjustable output control that enables users to tailor the voltage supply to meet specific circuit requirements, enhancing the flexibility of the design.
  • Stability: With its built-in error amplifier and feedback control, the device maintains a stable output despite variations in input voltage or load conditions.
  • Protection Features: The UC39432BDTR incorporates a suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, safeguarding your applications from potential damage.
  • Efficiency: Designed with energy efficiency in mind, this PWM controller helps in reducing power loss and improving the overall efficiency of the power supply system.

Applications

The UC39432BDTR's versatility makes it suitable for a diverse array of applications. It is commonly used in:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Portable Chargers and Power Banks
  • LED Drivers
  • Telecommunication Equipment
  • Industrial Power Systems

Product Specifications

The UC39432BDTR is offered in a compact TSSOP package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability across various operating conditions. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

For those looking to integrate the UC39432BDTR into their designs, it is available for bulk purchase or as individual units. Detailed datasheets, reference designs, and technical support are provided by Texas Instruments to assist with the integration process.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6146 $52.9168
19+ $5.4273 $103.1187
29+ $5.2577 $152.4733
40+ $5.0881 $203.5240
51+ $4.9185 $250.8435
69+ $4.4097 $304.2693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,197 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess