EN
  • EN
  • DE

UC81521P

Part No UC81521P
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1225786-UC81521P
Ultra Librarian 3D Model Ultra Librarian UC81521P CAD Model

Description

The UC81521P from Texas Instruments is a state-of-the-art integrated circuit designed for robust power management applications. This high-performance component is engineered to meet the stringent requirements of modern electronic devices, ensuring reliable and efficient power distribution.

Key Features

  • Voltage Regulation: The UC81521P provides precise voltage regulation, maintaining stable output despite variations in input voltage or load conditions. This feature is crucial for sensitive electronic equipment that requires consistent power to function correctly.
  • Power Efficiency: With an emphasis on power efficiency, this IC minimizes energy loss and heat generation, leading to longer battery life in portable devices and reduced cooling requirements in stationary applications.
  • Protection Mechanisms: Built-in protection mechanisms safeguard against over-voltage, under-voltage, over-current, and over-temperature conditions, ensuring the longevity of both the UC81521P and the device it powers.
  • Compact Design: The compact footprint of the UC81521P makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate and facilitating sleeker device designs.
  • Flexibility: This IC is designed to be flexible and can be used in a variety of power management configurations, making it suitable for a wide range of products from consumer electronics to industrial systems.

Applications

The UC81521P is versatile and can be found in numerous applications, including:

  • Portable Devices: Smartphones, tablets, and laptops
  • Consumer Electronics: TVs, gaming consoles, and home appliances
  • Industrial Equipment: Automation systems, power tools, and machinery
  • Automotive: Vehicle power systems, infotainment, and safety features
  • Medical Devices: Monitors, diagnostic equipment, and portable medical tools

Technical Specifications

The UC81521P offers a range of technical specifications that make it a top choice for designers and engineers. These include a wide input voltage range, high-efficiency operation, and compatibility with various control topologies. For detailed specifications, please refer to the official Texas Instruments datasheet.

In conclusion, the UC81521P from Texas Instruments is a comprehensive solution for power management needs, combining performance, efficiency, and versatility in a compact package. Whether for consumer electronics or industrial applications, this IC stands out as a reliable component in any power supply design.

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $52.2788
Others
Lowest to $0.5454
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $79.8232
Others
Lowest to $10.5937

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess