EN
  • EN
  • DE

UC81543DWTR

Part No UC81543DWTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 385987-UC81543DWTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC81543DWTR CAD Model

Description

The UC81543DWTR from Texas Instruments is a high-performance, integrated circuit designed to cater to the rigorous demands of power management applications. This state-of-the-art device is part of TI's extensive range of power management ICs, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • Versatile Voltage Regulation: The UC81543DWTR provides precise voltage regulation, ensuring stable operation across a variety of devices and applications. This makes it an ideal choice for sensitive electronics that require consistent power delivery.
  • High Efficiency: With an emphasis on power conservation, this IC maximizes efficiency, reducing heat generation and power loss, which is critical for battery-powered devices.
  • Robust Thermal Management: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications where thermal conditions can be challenging.
  • Advanced Protection Features: It includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a variety of fault conditions.

Applications

The UC81543DWTR is versatile enough to be used in a wide array of applications, including:

  • Power supplies for consumer electronics
  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment

Product Specifications

With an impressive set of specifications, the UC81543DWTR meets the needs of the most demanding applications:

  • Package Type: Tape and Reel
  • Mounting Style: Surface Mount
  • Operational Temperature Range: Specified by the manufacturer, ensuring reliable performance in varying environmental conditions.

Ordering Information

To facilitate easy integration into production lines, the UC81543DWTR is available in a tape and reel format, which is ideal for high-volume manufacturing processes. For detailed ordering and product information, customers are encouraged to contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess