EN
  • EN
  • DE

UCC1800TD1

Part No UCC1800TD1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC1800TD1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Output Type PWM
Function -
Output Configuration -
Topology -
Output Phases -
Voltage - Supply (Vcc/Vdd) -
Frequency - Switching -
Duty Cycle (Max) -
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features -
Temperature Range - Operating 25°C
Package / Case Die
Supplier Device Package Die
Base Product Number UCC1800
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 1380192-UCC1800TD1
Ultra Librarian 3D Model Ultra Librarian UCC1800TD1 CAD Model

Description

Introducing the UCC1800TD1 from Texas Instruments

The UCC1800TD1 is a state-of-the-art low-power BiCMOS current-mode PWM controller designed by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This advanced controller is tailored for power supply applications that demand high efficiency, reliability, and flexibility in design.

At the heart of the UCC1800TD1 lies a versatile and powerful control method known as current-mode control. This technique provides excellent output load regulation, simplified loop compensation, and inherent protection against short circuits. The UCC1800TD1 offers a wide range of features that make it an ideal choice for a variety of power conversion applications such as DC-DC converters, off-line power supplies, and other power management solutions.

Key Features:

  • Low Startup and Operating Current: The UCC1800TD1 boasts a low startup current of 100µA and a low operating current of 3.3mA, making it an energy-efficient choice for modern electronic devices.
  • High-Frequency Operation: With an operational frequency range up to 500kHz, this controller allows for smaller external components, resulting in a more compact and cost-effective power supply design.
  • Programmable Soft Start: The soft-start feature prevents input current surges during startup, enhancing the longevity of the product and connected components.
  • Under-Voltage Lockout (UVLO): Both line and off-line UVLO circuits ensure the controller operates only when the supply voltage is within an acceptable range, safeguarding the system.
  • Pulse-by-Pulse Current Limiting: This feature provides immediate response to a short circuit or overload condition, protecting the controller and the power supply from damage.
  • Automatic Feed-Forward Compensation: The UCC1800TD1 adjusts the duty cycle in response to input voltage variations, ensuring consistent output power.

The UCC1800TD1 comes in a variety of packages, including the 8-pin SOIC, making it suitable for compact designs. With its robust feature set and Texas Instruments' commitment to quality, the UCC1800TD1 is the go-to solution for designers looking to enhance the performance and efficiency of their power supply systems.

Whether you are working on a new design or optimizing an existing one, the UCC1800TD1 provides the flexibility, efficiency, and reliability necessary to meet the demands of modern electronic applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess