EN
  • EN
  • DE

UCC1800TD2

Part No UCC1800TD2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC1800TD2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Output Type PWM
Function -
Output Configuration -
Topology -
Output Phases -
Voltage - Supply (Vcc/Vdd) -
Frequency - Switching -
Duty Cycle (Max) -
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features -
Temperature Range - Operating 25°C
Package / Case Die
Supplier Device Package Die
Base Product Number UCC1800
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 1380193-UCC1800TD2
Ultra Librarian 3D Model Ultra Librarian UCC1800TD2 CAD Model

Description

The UCC1800TD2 is a versatile and robust low-power BiCMOS current-mode pulse width modulation (PWM) controller designed by the renowned semiconductor manufacturer Texas Instruments. This advanced controller is engineered to cater to a wide range of power supply applications, including but not limited to, off-line converters, DC-DC converters, and battery-operated boost converters.

Key Features

  • Flexible Power Supply: The UCC1800TD2 operates over a voltage range of 4.5V to 5.5V, making it suitable for various circuit configurations and ensuring compatibility with standard logic levels.
  • Low Startup and Operating Current: This device is optimized for low power consumption, with a startup current of typically 100 µA and an operating current of typically 2.5 mA, contributing to overall system efficiency.
  • High Frequency Operation: The controller can operate at frequencies up to 500 kHz, allowing for smaller-sized components, reduced output ripple, and a more compact power supply design.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and reliable operation of the PWM circuitry across different units and environmental conditions.

Applications

The UCC1800TD2 is designed to be a versatile component suitable for a variety of applications. Its high-frequency operation and low-power characteristics make it ideal for portable and compact power systems. Typical applications include:

  • Off-line power supplies
  • DC to DC converters
  • Battery-operated devices
  • Power supplies for telecommunications equipment
  • Industrial power systems

Package and Availability

The UCC1800TD2 is offered in a compact 14-pin SOIC package, ensuring ease of integration into various circuit designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design-in process for engineers and product developers.

For pricing, availability, and additional technical resources, please visit the Texas Instruments official website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess