EN
  • EN
  • DE

IHLP3232DZERR22MA1

Part No IHLP3232DZERR22MA1
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 4.0132 mm
Inductance 220 nH
Inductance Tolerance 20 %
Lead Free Yes
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1064797-IHLP3232DZERR22MA1
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IHLP3232DZERR22MA1 CAD Model

Description

The IHLP3232DZERR22MA1 is a shielded power inductor manufactured by Vishay. It is part of the IHLP series, known for its low DCR (DC Resistance), high current handling capabilities, and compact size. This inductor is designed for use in DC-DC converters, power supplies, and other high-frequency applications where efficiency and space are critical.

Applications:

  • DC-DC Converters
  • Voltage Regulator Modules (VRM)
  • Point-of-Load (POL) Converters
  • Notebook Computers
  • Server Applications
  • High Current Power Supplies
  • Automotive Applications

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for high current handling without significant inductance drop.
  • Operating Temperature: Wide operating temperature range for reliable operation.
  • AEC-Q200 Qualified: Suitable for automotive applications.
  • Inductance Value: 0.22µH (R22).

Benefits:

  • Reduced EMI: Shielded construction minimizes noise and interference with other components.
  • Improved Efficiency: Low DCR reduces power losses, resulting in higher overall efficiency.
  • High Current Capability: Handles high currents without saturation, ensuring stable operation.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.
  • Space Saving: Compact size allows for use in space-constrained applications.

Additional Details:

The IHLP3232DZERR22MA1 has an inductance value of 0.22 µH with a specified tolerance. Its low DCR contributes to higher efficiency in power conversion circuits. The shielded construction provides excellent EMI performance. This component is designed for demanding applications where compact size and high performance are crucial. The datasheet provides comprehensive information on electrical characteristics, mechanical dimensions, and performance curves.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7608 $60.8640
190+ $0.6243 $118.6170
290+ $0.6048 $175.3920
395+ $0.5853 $231.1935
515+ $0.5659 $291.4385
685+ $0.5073 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess