EN
  • EN
  • DE

UCC21222D

Part No UCC21222D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC  /  Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 3V ~ 5.5V
Logic Voltage - VIL, VIH 1.25V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 5ns, 6ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC21222
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49437
Standard Package 40
Win Source Part Number 1206904-UCC21222D
Ultra Librarian 3D Model Ultra Librarian UCC21222D CAD Model

Description

The UCC21222D is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments to cater to a wide range of power applications. This advanced driver IC is engineered to drive power switches like IGBTs, SiC MOSFETs, and GaN HEMTs with precision and efficiency. Its innovative design and state-of-the-art technology make it an ideal choice for applications such as motor control, power supplies, and renewable energy inverters.

Key Features

  • Isolation: The UCC21222D offers reinforced isolation rated at 5.7 kVRMS, which provides safety and reliability by separating the low-voltage and high-voltage domains, thereby protecting the control circuits from high-voltage spikes.
  • Dual-Channel: This device features two independent gate drivers, which allows for flexible control of two different switches without cross-talk, making it suitable for half-bridge and full-bridge topologies.
  • High Drive Strength: With a peak source and sink current of ±4 A, the UCC21222D ensures rapid charging and discharging of the gate capacitance, leading to faster switching times and improved efficiency.
  • Wide Supply Voltage Range: It operates with a supply voltage ranging from 12.6 V to 25 V, providing a versatile power supply compatibility for various system designs.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Advantages

The UCC21222D is optimized for noise immunity, featuring UVLO (Under-Voltage Lock-Out) for both the high-side and low-side drivers, ensuring the gates of power devices are not inadvertently turned on during power-up or power-down sequences. Its fast propagation delays and matched delay times between channels enhance the control and timing precision, which is crucial for synchronous rectification and other timing-critical applications.

Moreover, the UCC21222D integrates advanced protection features such as DESAT (Desaturation Detection) and active Miller clamp, which are essential for preventing shoot-through and ensuring safe operation under fault conditions. Its compact SOIC-16 package is designed to save board space while still providing excellent thermal performance.

Overall, the UCC21222D from Texas Instruments represents a cutting-edge solution for driving power switches with accuracy, reliability, and efficiency. Its combination of high isolation, dual-channel operation, and strong drive capability makes it a versatile and indispensable component in modern power electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5065 $50.1300
43+ $2.3478 $100.9554
67+ $2.2685 $151.9895
95+ $2.1099 $200.4405
124+ $2.0306 $251.7944
154+ $1.9512 $300.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess