EN
  • EN
  • DE

UCC21530BQDWKRQ1

Part No UCC21530BQDWKRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 14.7V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Approval Agency CQC, CSA, UL, VDE
Base Product Number UCC21530
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353132-UCC21530BQDWKRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21530BQDWKRQ1 CAD Model

Description

Introducing the UCC21530BQDWKRQ1 from Texas Instruments

The UCC21530BQDWKRQ1 is a robust, high-performance isolated dual-channel gate driver designed to meet the stringent demands of modern power systems. Manufactured by Texas Instruments, this gate driver is engineered to deliver efficient and reliable performance in a variety of applications, including motor drives, power inverters, and switched-mode power supplies.

Key Features

  • Isolation: The UCC21530BQDWKRQ1 offers reinforced isolation rated at 5.7 kVRMS, providing excellent protection against high voltage transients and ensuring safe signal communication between the low-voltage and high-voltage domains.
  • Peak Output Current: With its capability to deliver peak output currents of ±4 A, this gate driver can effectively switch power transistors like IGBTs and MOSFETs, ensuring rapid response times and efficient operation.
  • Dual-Channel: The device features two independent channels that can be configured for either dual low-side, dual high-side, or high-side/low-side driver applications, providing versatility and design flexibility.
  • CMTI Performance: It boasts a high Common-Mode Transient Immunity (CMTI) of 100 V/ns, minimizing the risk of malfunctions due to noise and fast voltage transients in challenging electrical environments.
  • Wide Temperature Range: The UCC21530BQDWKRQ1 is designed to operate over an extended industrial temperature range, ensuring reliability and performance even under extreme conditions.

Advanced Protection Features

The device includes advanced protection features such as UVLO (Under-Voltage Lock-Out) for both VCC and VEE supplies, ensuring the gate driver operates only when supply voltages are within acceptable levels. Additionally, it incorporates DESAT (Desaturation) detection to protect against overcurrent events, and a fault output pin provides a robust fault reporting mechanism.

Package and Reliability

Encased in a compact 16-pin SOIC package with a body size of 10.30 mm × 7.50 mm, the UCC21530BQDWKRQ1 is designed for space-constrained applications. Its robust design and manufacturing process ensure high reliability, backed by Texas Instruments' commitment to quality.

Whether you're designing an energy-efficient motor drive or a reliable power converter, the UCC21530BQDWKRQ1 gate driver from Texas Instruments provides the performance and features necessary to achieve optimal results.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $7.8818
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $4.9090
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $13.2334
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.5688
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Lowest to $1.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9533 $55.6264
18+ $5.7053 $102.6954
28+ $5.5270 $154.7560
38+ $5.3487 $203.2506
49+ $5.1704 $253.3496
65+ $4.6355 $301.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,928 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess