EN
  • EN
  • DE

UCC21710DW

Part No UCC21710DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 10-A 5.7-KV RMS SINGLE C / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21710
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349087-UCC21710DW
Ultra Librarian 3D Model Ultra Librarian UCC21710DW CAD Model

Description

The UCC21710DW is a robust, high-performance isolated gate driver designed by Texas Instruments for driving power switches such as IGBTs and SiC/GaN MOSFETs. This advanced driver is specifically engineered to cater to a wide array of applications, including motor drives, power inverters, and switching power supplies, where efficient and reliable switching is paramount.

Key Features:

  • Reinforced Isolation: Certified to provide reinforced galvanic isolation up to 5.7 kVRMS, the UCC21710DW ensures safe operation by preventing high voltages from reaching the control side of the circuit.
  • High Drive Strength: Capable of delivering peak-source and peak-sink currents of 10 A, this gate driver provides the necessary power to quickly charge and discharge the gate capacitance of power devices, leading to reduced switching times and improved efficiency.
  • Advanced Protection Features: Equipped with Desaturation Detection, Under-Voltage Lockout (UVLO), and Over-Temperature Shutdown, the UCC21710DW offers multiple layers of protection to safeguard the power devices under extreme conditions.
  • High Common-Mode Transient Immunity (CMTI): With a CMTI rating of 150 V/ns, the UCC21710DW ensures stable operation even in the presence of high-speed voltage transitions, minimizing the risk of erroneous gate driving.
  • Wide Operating Temperature Range: With an operational range from -40°C to +125°C, this gate driver is suitable for use in environments with challenging thermal conditions.

Product Specifications:

Parameter Value Isolation Voltage 5.7 kVRMS Peak Output Current 10 A Supply Voltage 12.6 V to 16.5 V Operating Temperature -40°C to +125°C Package SOIC-16 (DW)

The UCC21710DW is available in a compact SOIC-16 (DW) package, which is conducive to PCB space-saving and is ideal for compact system designs. Whether you are developing high-performance industrial applications or energy-efficient power solutions, the UCC21710DW gate driver from Texas Instruments stands out as a reliable and effective choice.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Lowest to $1.2829
Skyworks Solutions Inc.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
Lowest to $2.4283
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 14QFN
Lowest to $10.6756
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $16.9499
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $7.8818
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8206 $52.9236
14+ $7.2375 $101.3250
22+ $7.0113 $154.2486
30+ $6.7851 $203.5530
39+ $6.5590 $255.8010
52+ $5.8804 $305.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,293 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess