EN
  • EN
  • DE

UCC21750DW

Part No UCC21750DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description ?10A SIC/IGBT SINGLE-CHANNEL ISO  /  10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 28ns, 24ns (Max)
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21750
Other Names 296-UCC21750DW
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243481-UCC21750DW
Ultra Librarian 3D Model Ultra Librarian UCC21750DW CAD Model

Description

Introducing the UCC21750DW Gate Driver from Texas Instruments

The UCC21750DW is a state-of-the-art gate driver designed by Texas Instruments to cater to the demanding requirements of modern power systems. This robust driver is engineered to drive silicon carbide (SiC) MOSFETs, gallium nitride (GaN) FETs, and IGBTs with precision and reliability. The UCC21750DW offers unmatched features that make it an ideal choice for high-performance applications in industrial, automotive, and energy sectors.

Advanced Features and Protection

At the core of the UCC21750DW's impressive feature set is its reinforced isolation, which is rated for up to 3kV RMS, ensuring safe operation even under high-voltage conditions. The device incorporates advanced protection mechanisms, including Desaturation (DESAT) detection, Under-Voltage Lockout (UVLO), and Over-Temperature Shutdown, safeguarding the power devices from potential damage caused by abnormal operating conditions.

High-Performance Driving Capabilities

With its high peak-source and sink-current capabilities, the UCC21750DW can deliver rapid and powerful gate charge and discharge, which is essential for fast switching and minimizing switching losses in power converters. This results in increased efficiency and performance in applications such as motor drives, renewable energy inverters, and power supplies.

Enhanced Signal Integrity and Noise Immunity

The UCC21750DW is designed with an emphasis on signal integrity and noise immunity. Its integrated Miller clamp functionality helps prevent spurious gate turn-on, which is critical in high dV/dt environments. The device also features Common-Mode Transient Immunity (CMTI) of greater than 100 V/ns, ensuring reliable operation in the presence of high noise and fast switching transients.

Flexible Configuration and Easy Integration

Encased in a 16-pin SOIC package, the UCC21750DW offers a compact solution with a minimal footprint. Its versatile input side is compatible with both single-ended and differential input signals, providing design flexibility. Moreover, the driver's outputs can be easily configured to suit various gate drive voltages, making it a versatile choice for a wide range of power electronic designs.

With its combination of advanced features, protection, and high-performance driving capabilities, the UCC21750DW from Texas Instruments is a superior gate driver solution for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

STMicroelectronics
SNGL ISOLATED GATE DRIVER 24SO
Lowest to $8.2350
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $243.3567
Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.1496
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,518 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess