EN
  • EN
  • DE

UCC24610DRBR

Part No UCC24610DRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY-SIDE CTRLR 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Flyback, Forward Converters, LLC
Voltage - Input 4.5 V to 5.5 V
Operating Supply Current 2.15mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 115273-UCC24610DRBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24610DRBR CAD Model

Description

The UCC24610DRBR is a highly efficient synchronous rectifier controller designed by Texas Instruments for use in power conversion applications. This advanced component is specifically tailored to enhance the performance of power supplies by replacing Schottky diodes with MOSFETs in the secondary side rectification process, thereby reducing heat dissipation and improving overall efficiency.

Featuring a wide operating voltage range, the UCC24610DRBR is versatile and can be implemented in a variety of systems, including those requiring an input voltage as high as 28V. The device is capable of driving N-Channel MOSFETs, which serve as synchronous rectifiers in both isolated and non-isolated topologies. This flexibility makes it suitable for applications such as off-line power supplies, adaptors, and DC/DC converters.

One of the key benefits of the UCC24610DRBR is its ability to significantly reduce power loss. By utilizing synchronous rectification, power supply designs can achieve higher efficiency, especially at low output voltages and high current levels. This is crucial for meeting energy-saving standards and for applications where thermal management is a concern.

The device comes in a small VSON-8 package, which is ideal for compact power supply designs. The UCC24610DRBR also features an adjustable turn-off delay, allowing designers to fine-tune the timing to match specific MOSFET requirements and optimize performance. Additionally, it includes a light-load mode to ensure efficient operation even at low power levels, further extending its application range.

Safety and reliability are also key aspects of the UCC24610DRBR's design. It incorporates a VCC UVLO (Under-Voltage Lock-Out) feature to ensure proper operation by preventing the device from turning on when the supply voltage is too low. Moreover, it has built-in overcurrent protection to safeguard against potential damage from excessive current conditions.

In summary, the UCC24610DRBR from Texas Instruments is a state-of-the-art synchronous rectifier controller that offers enhanced efficiency, flexibility, and protection for a wide range of power supply applications. Its compact size and advanced features make it an excellent choice for designers looking to improve the performance and reliability of their power conversion systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2778 $51.1120
100+ $1.0484 $104.8400
150+ $1.0157 $152.3550
205+ $0.9829 $201.4945
265+ $0.9502 $251.8030
355+ $0.8519 $302.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,324 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess