EN
  • EN
  • DE

UCC25630-1DDBT

Part No UCC25630-1DDBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HALF BRIDGE CONT WITH HV DRIVER / Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 13V ~ 26V
Frequency - Switching 35kHz ~ 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Hybrid Hysteretic Control (HHC)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC25630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47422-6,296-47422-2,UCC25630-1DDBT-ND,296-47422-1
Standard Package 250
Win Source Part Number 1317583-UCC25630-1DDBT
Ultra Librarian 3D Model Ultra Librarian UCC25630-1DDBT CAD Model

Description

The UCC25630-1DDBT is a state-of-the-art resonant mode LLC controller designed by Texas Instruments to deliver high-performance solutions for power supply applications. This advanced controller is engineered to drive two power MOSFETs in a half-bridge configuration, making it an ideal choice for server, telecom, and industrial power supplies that demand high efficiency and reliability.

Key Features

  • Wide Voltage Range: The UCC25630-1DDBT operates over a wide input voltage range, accommodating various applications and ensuring consistent performance under fluctuating power conditions.
  • Advanced Control Method: Utilizing a resonant mode control scheme, the device provides zero-voltage switching (ZVS), which minimizes switching losses and enhances overall efficiency.
  • Integrated Protection Features: The controller includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the power supply and connected devices from potential damage.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the power supply for specific applications and to use a range of transformer and resonant tank values.
  • High Efficiency: By enabling high-frequency operation and ZVS, the UCC25630-1DDBT allows for reduced component size and increased power density, resulting in highly efficient power conversion.

Applications

The UCC25630-1DDBT is versatile and can be used in a variety of power conversion applications, including but not limited to:

  • AC/DC power supplies for servers and telecom equipment
  • Isolated DC/DC converters
  • Industrial power systems
  • LED lighting and OLED TV power supplies

Package and Availability

The UCC25630-1DDBT is available in a compact 7-pin DBT package, which is suitable for space-constrained applications. Texas Instruments ensures availability and support for this product, providing comprehensive technical documentation and design resources to facilitate integration into your power supply design.

For detailed specifications, application notes, and support tools, designers are encouraged to visit the Texas Instruments product page for the UCC25630-1DDBT.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess