EN
  • EN
  • DE

TPS62171QDSGRQ1

Part No TPS62171QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 500MA 8WSON  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS62171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45329-6,296-45329-2,TEXTISTPS62171QDSGRQ1,2156-TPS62171QDSGRQ1,296-45329-1,-296-45329-1-ND
Standard Package 3,000
Win Source Part Number 978695-TPS62171QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62171QDSGRQ1 CAD Model

Description

TPS62171QDSGRQ1 - Texas Instruments Step-Down Converter

The TPS62171QDSGRQ1 from Texas Instruments is a highly efficient synchronous step-down converter, specifically designed for automotive and industrial applications. This robust component is engineered to maintain stable operation even under the harsh conditions commonly found in automotive environments, making it an ideal choice for power supply designs in these sectors.

With an input voltage range of 3V to 17V, the TPS62171QDSGRQ1 can accommodate a broad spectrum of power sources, including those from single-cell Li-Ion batteries to car batteries undergoing cold-crank conditions. This versatility ensures that the device can be utilized in a wide array of applications without the need for additional components to manage varying input voltages.

The converter boasts a 1A continuous output current capability, providing ample power for most low-power devices and systems. Its high efficiency is maintained over a wide load range, thanks to its ability to seamlessly transition between pulse-width modulation (PWM) and power-save mode. This feature significantly reduces power consumption when the load is light, thereby extending battery life in portable applications.

Designed with the end-user in mind, the TPS62171QDSGRQ1 includes a range of protective features to ensure reliable operation. These include over-temperature protection, under-voltage lockout, and short-circuit protection. Additionally, the device is qualified for automotive applications, complying with the AEC-Q100 standards, which guarantees performance under extreme temperatures and stress conditions.

The compact package of the TPS62171QDSGRQ1, a 10-pin VSSOP (DGS), allows for a minimal footprint on the PCB, which is crucial in automotive and industrial applications where space is often at a premium. Its advanced packaging technology also contributes to enhanced thermal performance, ensuring the device operates within its temperature range even under high power loads or in high ambient temperatures.

In summary, the TPS62171QDSGRQ1 is a resilient, efficient, and versatile power solution from Texas Instruments, designed to meet the stringent requirements of automotive and industrial power supplies, ensuring reliable performance in the most demanding environments.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9994 $51.9844
61+ $1.6405 $100.0705
95+ $1.5893 $150.9835
131+ $1.5380 $201.4780
169+ $1.4867 $251.2523
226+ $1.3330 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess