EN
  • EN
  • DE

UCC25630-4DDBT

Part No UCC25630-4DDBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HALF BRIDGE CONT WITH HV DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 13V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC25630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47476-6, 296-47476-1, 296-47476-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938055-UCC25630-4DDBT
Ultra Librarian 3D Model Ultra Librarian UCC25630-4DDBT CAD Model

Description

The UCC25630-4DDBT, crafted by the renowned semiconductor company Texas Instruments, is a state-of-the-art resonant controller integrated circuit designed to elevate the performance and efficiency of power supply systems. This advanced device is particularly well-suited for applications requiring high-density and low-profile power supplies, such as servers, telecommunication equipment, and industrial systems.

Key Features

  • Advanced Control: The UCC25630-4DDBT boasts a sophisticated resonant mode controller that provides zero-voltage switching (ZVS) with minimal dead-time, which enhances the efficiency of power conversion and reduces switching losses.
  • Wide Operating Frequency: With an operating frequency range from 40kHz to 1MHz, this versatile controller can be tuned to optimize the performance of the power supply across various applications.
  • Integrated Safety Features: Safety is a priority, and the UCC25630-4DDBT includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Adaptive Dead-Time Adjustment: The adaptive dead-time control helps to maintain optimal efficiency across different load conditions, making it a flexible solution for dynamic power requirements.

Applications

The UCC25630-4DDBT is ideal for a wide array of applications, including:

  • AC/DC power supplies for servers and telecom
  • Industrial power systems
  • LED lighting
  • Electric vehicle charging stations

Package and Availability

The UCC25630-4DDBT comes in a compact VQFN (RHL) 24-pin package, offering a space-efficient solution for modern power supply designs. Texas Instruments ensures availability and support for this product, providing comprehensive technical documentation and design resources to facilitate integration into your power systems.

For engineers and designers seeking a robust, high-efficiency power conversion solution, the UCC25630-4DDBT resonant controller from Texas Instruments represents a premier choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2956 $52.7296
37+ $2.7041 $100.0517
58+ $2.6196 $151.9368
79+ $2.5351 $200.2729
103+ $2.4506 $252.4118
137+ $2.1971 $301.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,975 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess