EN
  • EN
  • DE

UCC25701PWTR

Part No UCC25701PWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Advanced Voltage Mode Pulse Width Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage 9 V ~ 15 V
Duty Cycle 99%
Frequency - Switching 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1276091-UCC25701PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC25701
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC25701PWTR CAD Model

Description

The UCC25701PWTR from Texas Instruments is a versatile pulse-width modulation (PWM) controller designed for high-performance, off-line power supplies. This advanced integrated circuit (IC) is optimized for use in a variety of applications, including switch-mode power supplies, DC-DC converters, and power inverters. Its robust feature set allows for precise control of power conversion processes, ensuring high efficiency and reliability in end-user applications.

Key Features

  • Advanced BiCMOS Technology: The UCC25701PWTR utilizes BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors, offering high speed and low power consumption.
  • Programmable Switching Frequency: The device supports a wide range of switching frequencies, allowing designers to tailor performance to specific application needs.
  • High-Current Totem Pole Output: Its totem pole output is capable of driving power MOSFETs and IGBTs directly, facilitating simplified design and improved efficiency.
  • Voltage Feed-Forward Compensation: This feature provides enhanced line regulation and response to input voltage variations, maintaining stable operation under varying conditions.
  • Soft-Start Function: The UCC25701PWTR incorporates a soft-start mechanism to prevent current spikes and voltage overshoot during startup, extending the life of the power supply components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within an acceptable range, providing additional protection for the system.

Applications

The UCC25701PWTR is suitable for a wide array of applications due to its flexibility and high-performance characteristics. It is commonly used in:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Power Inverters for Renewable Energy Systems
  • Telecommunication and Industrial Power Systems
  • LED Lighting Drivers

Package and Availability

The UCC25701PWTR is available in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT). This compact package allows for efficient use of board space in dense power supply designs. Texas Instruments' commitment to quality ensures that this PWM controller meets the stringent requirements of industrial and commercial power applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess