EN
  • EN
  • DE

UCC2580D-1G4

Part No UCC2580D-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Ended Active Clamp/Reset PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8.5 V ~ 16 V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276104-UCC2580D-1G4
Manufacturer Homepage www.ti.com
Family Name UCC2580
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580D-1G4 CAD Model

Description

The UCC2580D-1G4 is a state-of-the-art PWM (Pulse Width Modulation) controller developed by Texas Instruments, designed for high-performance power conversion applications. This advanced controller integrates multiple features to enhance the efficiency and reliability of switch-mode power supplies.

Key Features

  • Advanced Control Methodology: The UCC2580D-1G4 utilizes a sophisticated control algorithm that provides precise regulation of output voltage and current, ensuring optimal performance for a variety of applications.
  • High-Frequency Operation: With the capability to operate at high switching frequencies, this controller enables the design of power supplies with smaller components, reducing size and cost while maintaining high efficiency.
  • Integrated Protections: To safeguard against system failures, the UCC2580D-1G4 includes features such as over-current protection, over-voltage protection, and thermal shutdown, enhancing the overall safety and durability of the power supply.
  • Adjustable Soft Start: The soft-start function allows for a gradual increase in the output voltage, preventing inrush current at startup and contributing to the longevity of the power supply.

Applications

The versatility of the UCC2580D-1G4 makes it suitable for a wide range of applications, including:

  • AC/DC power supplies
  • DC/DC converters
  • LED lighting systems
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

Parameter Value
Topology Push-Pull, Half-Bridge, Full-Bridge
Switching Frequency Up to 1 MHz
Package / Case SOIC-14
Operating Temperature -40°C to +105°C

Whether you're designing power supplies for consumer electronics, industrial equipment, or communication infrastructure, the UCC2580D-1G4 offers the performance and features to meet your needs. With Texas Instruments' commitment to quality, this PWM controller stands out as a reliable and efficient solution for your power management challenges.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess