EN
  • EN
  • DE

UCC2580D-2

Part No UCC2580D-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8.5 V to 15 V
Duty Cycle 66%
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035746-UCC2580D-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580D-2 CAD Model

Description

Product Overview: UCC2580D-2

The UCC2580D-2 is a state-of-the-art switching controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller integrates multiple features that facilitate the development of high-performance power systems with improved efficiency and reliability.

Key Features

  • Versatile Control Methods: The UCC2580D-2 supports both voltage mode and current mode control, providing designers with the flexibility to choose the control method that best suits their application requirements.
  • Wide Operating Range: With an operating range that accommodates input voltages from 10V to 20V, this controller is suitable for various applications, including industrial power supplies, telecom power systems, and server power management.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 500 kHz, enabling optimization of the power supply design for efficiency or component size.
  • Integrated Protections: The UCC2580D-2 includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the power supply system.

Applications

Due to its robustness and flexibility, the UCC2580D-2 is ideal for a variety of applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supplies for Telecom and Networking Equipment
  • Industrial Power Systems

Technical Specifications

Parameter Value
Input Voltage (VIN) 10V to 20V
Switching Frequency Up to 500 kHz
Control Method Voltage or Current Mode
Protections OCP, Thermal Shutdown, UVLO

The UCC2580D-2 is available in a compact SOP-14 package, making it suitable for space-constrained applications while providing excellent thermal performance.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess