EN
  • EN
  • DE

UCC2580N-4

Part No UCC2580N-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8.5 V to 15 V
Duty Cycle 66%
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 128336-UCC2580N-4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UCC2580N-4 CAD Model

Description

Introducing the UCC2580N-4 PWM Controller by Texas Instruments

The UCC2580N-4 is a versatile and efficient pulse-width modulation (PWM) controller designed by the renowned electronics manufacturer, Texas Instruments. This advanced component is engineered to cater to a myriad of applications, including switch-mode power supplies, DC-DC converters, and other power conversion systems requiring precise control and reliable operation.

Key Features

  • High Performance: The UCC2580N-4 boasts a high-frequency operation up to 1MHz, enabling compact power supply designs with smaller components and reduced footprint.
  • Versatility: With its wide input voltage range, this controller is suitable for a variety of power systems, ensuring flexibility across different voltage levels.
  • Efficiency: Designed with energy efficiency in mind, the UCC2580N-4 minimizes power loss through features such as soft-start and programmable dead-time control, which help to reduce stress on the components during power-up and switching transitions.
  • Protection Features: It incorporates multiple protection mechanisms, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, safeguarding the system against potential damage caused by abnormal operating conditions.

Applications

The UCC2580N-4 is adept at handling a range of applications. It's particularly well-suited for:

  1. AC-DC power supplies for consumer electronics
  2. Isolated and non-isolated DC-DC converters
  3. Telecommunication and industrial power systems
  4. LED drivers and battery chargers

Technical Specifications

The device comes in a PDIP-8 package and operates over an industrial temperature range. It features a single-ended output that can be configured for various topologies such as boost, buck, and flyback converters. The UCC2580N-4's advanced control methodology ensures stable operation over a wide range of conditions and enhances the longevity of the end product.

Conclusion

With its combination of high performance, versatility, and robust protection features, the UCC2580N-4 from Texas Instruments stands as a top-tier solution for designers seeking to create efficient and reliable power systems. Its adaptability and technical prowess make it an invaluable component in the realm of power management electronics.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7203 $53.7624
19+ $5.5141 $104.7679
29+ $5.3417 $154.9093
39+ $5.1694 $201.6066
51+ $4.9971 $254.8521
67+ $4.4802 $300.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess