EN
  • EN
  • DE

TBP28S42N

Part No TBP28S42N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description STANDARD AND LOW POWER PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 085760-TBP28S42N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBP28S42N CAD Model

Description

The TBP28S42N is a high-performance, nonvolatile static RAM integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This innovative memory chip offers a unique combination of volatile and nonvolatile memory, ensuring data retention without the need for a battery backup system. It is particularly suitable for applications where data must be preserved across power cycles or in the event of a power failure.

The TBP28S42N features a storage capacity of 16,384 bits, organized as 2,048 words by 8 bits. This configuration allows for efficient data storage and retrieval, making it an excellent choice for a wide range of computing and digital processing applications. The device operates over a wide voltage range, typically 4.5V to 5.5V, which ensures compatibility with most 5V logic families and provides a stable and reliable performance across various operating conditions.

One of the key attributes of the TBP28S42N is its access time of 45ns, which enables fast read and write operations. This rapid access time is crucial for applications that require quick data processing and can significantly improve system performance. Additionally, the nonvolatile element of the SRAM is implemented using Texas Instruments' advanced floating-gate technology, which provides a high level of data integrity and reliability.

The TBP28S42N is packaged in a 24-pin plastic dip (dual in-line package), which is a common package type used in electronic circuits. This makes it easy to integrate into existing designs or new projects. The device also features automatic write protection during power-up and power-down transitions, preventing data corruption during volatile power conditions. This write protection mechanism is essential for maintaining the integrity of the stored data.

In summary, the TBP28S42N from Texas Instruments is a robust and reliable nonvolatile SRAM solution that offers the speed of SRAM with the nonvolatility of ROM. It's an ideal memory component for applications that require fast access to data and preservation of data without power, such as industrial control systems, medical equipment, and critical data storage devices.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess