EN
  • EN
  • DE

UCC27211ADRMT

Part No UCC27211ADRMT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 4-A Peak, High Frequency High-Side and Low-Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 1.3V, 2.7V
Current - Peak Output (Source, Sink) 4A, 4A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 7.2ns, 5.5ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-VSON (4x4)
Win Source Part Number 1276128-UCC27211ADRMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27211A
Introduction Date August 18, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27211ADRMT CAD Model

Description

Introducing the UCC27211ADRMT from Texas Instruments

The UCC27211ADRMT is a state-of-the-art, high-frequency, high-side and low-side driver designed by Texas Instruments (TI) to provide robust and efficient solutions for your power management needs. This advanced driver is housed in a compact VSON-8 package, making it an ideal choice for space-constrained applications without compromising on performance.

High-Performance Features

  • High-Voltage Capability: The UCC27211ADRMT is capable of handling up to 120V, providing a versatile solution for various high-voltage applications.
  • Powerful Drive Strength: With a peak source and sink current rating of 4A and 4A respectively, this driver ensures fast switching times for power MOSFETs and IGBTs, which is critical for reducing losses and improving efficiency.
  • Independent Inputs: Separate high-side and low-side input pins offer flexibility in control strategies and simplify the interfacing with PWM controllers or microcontrollers.
  • High dV/dt Immunity: The UCC27211ADRMT is designed to withstand high voltage transients, ensuring reliable operation even under harsh switching conditions.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode reduces external component count and simplifies the circuit design.

Applications

The versatility of the UCC27211ADRMT makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Class-D Audio Amplifiers
  • Synchronous Buck or Boost Converters

Quality and Reliability

As with all Texas Instruments products, the UCC27211ADRMT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. TI's commitment to excellence means you can count on this driver to deliver consistent and dependable results.

Easy Integration

The UCC27211ADRMT is not just powerful; it's also designed for easy integration into your existing designs. Its compatibility with standard PWM controllers and logic signals means that you can upgrade your power systems without the need for significant redesigns, saving you time and resources.

With its robust feature set and compact form factor, the UCC27211ADRMT from Texas Instruments stands out as an excellent choice for designers looking to enhance their power management systems with efficiency, reliability, and high performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1959 $53.8155
90+ $1.1203 $100.8270
140+ $1.0824 $151.5360
200+ $1.0067 $201.3400
260+ $0.9689 $251.9140
325+ $0.9310 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess