EN
  • EN
  • DE
  • IT

UCC27322DRG4

Part No UCC27322DRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER SGL HS 9A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115680-UCC27322DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27322DRG4 CAD Model

Description

Product Overview: UCC27322DRG4

The UCC27322DRG4 is a high-speed, high-current single-channel gate driver manufactured by Texas Instruments, designed for driving power MOSFETs and IGBTs. This driver IC is capable of delivering peak currents up to 4A, making it an excellent choice for high-power and high-frequency applications. The UCC27322DRG4 operates with a supply voltage ranging from 4V to 15V, which allows for flexibility in various design architectures.

One of the key features of the UCC27322DRG4 is its robust output drive capability, which ensures fast switching speeds for power transistors, thus reducing transition losses and improving overall efficiency. The driver also includes a dual-input configuration that allows for both non-inverting and inverting control inputs, providing designers with the flexibility to implement different control schemes easily.

The UCC27322DRG4 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as the device is designed with an industry-leading matched delay time of less than 5ns. This ensures synchronized operation in high-frequency switching applications, such as switch-mode power supplies, DC-DC converters, motor controllers, and other power electronics circuits.

Moreover, the UCC27322DRG4 features integrated under-voltage lockout (UVLO) protection, which prevents the gate driver from operating at insufficient gate voltages, thus protecting the MOSFET or IGBT from operating in sub-optimal conditions. This enhances system reliability and extends the lifespan of the power devices.

For thermal management, the UCC27322DRG4 is designed with a low thermal impedance package, ensuring efficient heat dissipation during high-current operation. Additionally, the device is characterized for operation from -40°C to +125°C, making it suitable for industrial and automotive applications that require operation in harsh environments.

In summary, the UCC27322DRG4 from Texas Instruments is a versatile, high-performance gate driver ideal for driving power transistors in a wide range of applications. Its high current capability, fast switching speeds, and integrated protection features make it a reliable and efficient solution for modern power electronics designs.

You May Also Be Interested in

Richtek USA Inc.
IC GATE DRVR HALF-BRIDGE 8SOP
Lowest to $0.3026
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $1.3456
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $10.9726
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.0709
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4865 $59.4600
95+ $1.2197 $115.8715
145+ $1.1816 $171.3320
200+ $1.1434 $228.6800
255+ $1.1053 $281.8515
340+ $0.9910 $336.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess