EN
  • EN
  • DE
  • IT

UCC27325D

Part No UCC27325D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL 4-A PEAK HIGH SPEED LOW-SIDE POWER MOSFET DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 15ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276140-UCC27325D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27325
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27325D CAD Model

Description

The UCC27325D is a robust, high-speed, dual-channel MOSFET driver designed by Texas Instruments, specifically engineered to drive N-channel power MOSFETs and IGBTs. This driver is capable of delivering peak currents of up to 4A, making it an excellent choice for high-power and high-speed applications.

Key Features

  • High Current Drive Capability: The UCC27325D can deliver peak output currents of up to 4A, ensuring effective charging and discharging of the MOSFET gate capacitance for rapid switching.
  • Dual Output Channels: The device features two independent channels that can be configured for either dual low-side, dual high-side, or high-side/low-side (half-bridge) applications, providing versatility in various circuit designs.
  • Independent Inputs: Separate input pins for each channel allow for independent control, offering flexibility in input signal timing and enabling the creation of non-overlapping drive signals for half-bridge applications.
  • Wide Supply Voltage Range: The UCC27325D operates over a wide supply voltage range from 4V to 15V, accommodating a variety of power stages in different systems.
  • Fast Propagation Delays: With its optimized design, the device features fast propagation delays and matched rise and fall times, which are crucial for high-speed switching applications.
  • Industry-Standard Package: The driver is offered in an 8-pin SOIC package, which is widely used and suitable for compact PCB layouts.

Applications

The UCC27325D is ideal for a range of applications that require efficient power management and high-speed operation. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Inverters
  • Motor Controllers
  • Class-D Audio Amplifiers
  • DC-DC Converters
  • High-Frequency Power Converters

Reliability and Performance

Manufactured by Texas Instruments, a leader in semiconductor solutions, the UCC27325D is designed to meet the highest standards of reliability and performance. Its robust construction ensures stable operation even under challenging conditions, making it a reliable choice for critical power management tasks.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8833 $56.4990
75+ $1.5453 $115.8975
115+ $1.4970 $172.1550
155+ $1.4487 $224.5485
200+ $1.4004 $280.0800
270+ $1.2555 $338.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,988 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess