EN
  • EN
  • DE

UCC27425QDRQ1

Part No UCC27425QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL 4A HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115699-UCC27425QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27425QDRQ1 CAD Model

Description

The UCC27425QDRQ1 is a high-speed dual non-inverting MOSFET driver designed specifically for automotive and industrial applications. Manufactured by Texas Instruments, this driver is capable of delivering peak currents of up to 4A, making it an ideal choice for driving large capacitive loads with minimal delay and switching losses.

Key Features

  • High Peak Output Current: Capable of delivering up to 4A of current to efficiently drive power MOSFETs and IGBTs.
  • Dual Non-Inverting Channels: Provides two independent non-inverting outputs for flexible usage in various circuit topologies.
  • Fast Propagation Delays: With propagation delays typically under 15ns, this driver ensures high-speed operation for switching applications.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 15V, accommodating a variety of power stages.
  • Thermal Shutdown: Features thermal shutdown protection to prevent damage from overheating.
  • Automotive Qualified: Meets the rigorous AEC-Q100 standards for automotive reliability and performance.

Applications

The UCC27425QDRQ1 is suitable for a wide range of applications, including:

  • Automotive systems such as powertrain, body control modules, and advanced driver-assistance systems (ADAS)
  • DC to DC converters
  • Motor control circuits
  • Power supplies for telecom and server farms
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the UCC27425QDRQ1 is built to high-quality standards, offering robust performance in demanding environments. Its qualification for automotive applications underscores its reliability and suitability for critical systems where failure is not an option.

Package and Availability

The device is available in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. For detailed specifications, application circuits, and ordering information, interested parties should consult the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4404 $50.4140
85+ $1.1818 $100.4530
135+ $1.1449 $154.5615
185+ $1.1080 $204.9800
235+ $1.0710 $251.6850
315+ $0.9603 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess