EN
  • EN
  • DE

UCC27710D

Part No UCC27710D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.5V, 1.6V
Current - Peak Output (Source, Sink) 500mA, 1A
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 40ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47513,UCC27710D-ND
Standard Package 75
Win Source Part Number 1148965-UCC27710D
Ultra Librarian 3D Model Ultra Librarian UCC27710D CAD Model

Description

Introducing the UCC27710D High-Side, Low-Side Driver from Texas Instruments

The UCC27710D is a state-of-the-art high-side, low-side driver designed by Texas Instruments, optimized for driving power MOSFETs and IGBTs. This driver is particularly suitable for applications requiring efficient and reliable switching performance in power conversion systems. With its advanced features and robust design, the UCC27710D ensures exceptional functionality in a wide range of applications, including motor drives, power inverters, and switched-mode power supplies.

Key Features of the UCC27710D

  • High Drive Strength: The UCC27710D boasts a high peak source and sink drive strength of 4 A and 4 A, respectively, enabling it to efficiently switch power transistors at high speeds, thus reducing switching losses and improving overall system efficiency.
  • Wide Supply Voltage Range: This driver operates over a wide supply voltage range of 10 V to 20 V, accommodating various application needs and ensuring consistent performance across different power levels.
  • Robust Isolation: With a 5.7 kV RMS isolation rating for 1 minute per UL1577, the UCC27710D provides reliable electrical isolation between the high-side and low-side, enhancing system safety and longevity.
  • Fast Propagation Delays: Featuring typical propagation delays of 19 ns with 5 ns delay matching between channels, the device ensures precise timing control, crucial for synchronous power stages and minimizing dead-time.
  • Extended Temperature Range: The UCC27710D is designed to operate over an extended industrial temperature range of -40°C to 125°C, making it suitable for harsh environments and demanding industrial applications.
  • Compact Packaging: Housed in a small 8-pin SOIC package, the UCC27710D saves valuable board space and is compatible with standard PCB manufacturing processes.

Applications

The versatility of the UCC27710D allows it to be integrated into a variety of applications, such as:

  • Half-bridge and full-bridge converters
  • DC-to-AC power inverters
  • AC-to-DC power rectifiers
  • Brushless DC (BLDC) motor drives
  • Active clamp forward converters

With its exceptional drive strength, robust isolation, and precision timing, the UCC27710D from Texas Instruments is an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3056 $52.2240
95+ $1.0713 $101.7735
145+ $1.0378 $150.4810
200+ $1.0043 $200.8600
260+ $0.9708 $252.4080
345+ $0.8704 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess