EN
  • EN
  • DE

UCC2800

Part No UCC2800
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low-Power BiCMOS Current-Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276170-UCC2800
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UCC2800 CAD Model

Description

Introducing the UCC2800 Low-Power BiCMOS Current-Mode PWM Controller

The UCC2800 from Texas Instruments is a versatile and efficient pulse width modulation (PWM) controller, designed to meet the demanding needs of modern power supply applications. This advanced controller integrates the latest BiCMOS technology, offering an optimal blend of power conservation and performance that is ideal for a variety of systems, including DC-DC converters, power supplies, and LED drivers.

At the heart of the UCC2800 lies a current-mode control scheme that provides fast response to load changes and excellent loop stability. This feature, combined with a wide operating range, ensures that your power supply can handle sudden shifts in demand without sacrificing efficiency or reliability. With an operating frequency that can be programmed up to 1MHz, the UCC2800 allows for the use of smaller, less expensive passive components, resulting in a more compact and cost-effective power supply design.

The device is equipped with a range of features that enhance its flexibility and ease of use. These include an undervoltage lockout (UVLO) circuit that ensures the controller is operational only when the supply voltage is within an acceptable range, protecting your system from low-voltage conditions. Additionally, the UCC2800 offers a totem-pole output capable of directly driving a power MOSFET, streamlining the design process and reducing the need for additional components.

Energy efficiency is a key consideration in modern electronics, and the UCC2800 addresses this with its low startup and operating currents. This characteristic minimizes standby power consumption, making the UCC2800 an environmentally friendly choice for energy-conscious applications.

Furthermore, Texas Instruments provides comprehensive support for the UCC2800, including detailed datasheets, application notes, and design resources to assist engineers in implementing this controller into their designs. With its combination of performance, versatility, and support, the UCC2800 is an excellent choice for anyone looking to create a high-performance power supply with a minimal footprint.

For additional information and technical specifications, please refer to the official Texas Instruments UCC2800 product page and datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Qualcomm
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
STMicroelectronics
Lowest to $20.1698
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2151 $101.8946
70+ $2.1459 $150.2130
97+ $2.0767 $201.4399
125+ $2.0074 $250.9250
167+ $1.7998 $300.5666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess