EN
  • EN
  • DE
  • IT

UCC28019AP

Part No UCC28019AP
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC CCM PFC CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 100μA
Supply Voltage - Operating 10 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 081868-UCC28019AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28019AP CAD Model

Description

The UCC28019AP from Texas Instruments is a highly efficient, 8-pin active Power Factor Correction (PFC) controller designed for use in a wide range of applications requiring power factor correction. This integrated circuit is tailored for creating a single-stage PFC converter in a continuous conduction mode, which ensures that the power supply operates with a high power factor and low total harmonic distortion.

Key Features

  • Wide Range of Operation: The UCC28019AP operates over a wide supply voltage range, accommodating variations in the input power supply and maintaining consistent performance.
  • High-Efficiency Control: With its advanced control methodology, the device ensures efficient power conversion, which translates to energy savings and reduced heat generation.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the UCC28019AP incorporates frequency modulation techniques, making it suitable for applications sensitive to noise.
  • Protection Features: The device includes a range of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Easy Implementation: The 8-pin configuration and minimal external components requirement make it straightforward to design into power systems, simplifying the overall implementation process.

Applications

The UCC28019AP is versatile and can be used in various applications, including:

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Television and Monitors
  • Power Supplies for Servers and Networking Equipment
  • Street Lighting and Other Outdoor LED Lighting Systems

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 10.5V to 21V Operating Frequency Up to 65 kHz Operating Temperature Range -40°C to +105°C Package Type PDIP (Plastic Dual-In-Line Package)

Overall, the Texas Instruments UCC28019AP stands out for its ability to enhance power system performance while maintaining simplicity in design, making it an excellent choice for engineers looking to integrate PFC capabilities into their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC PFC CTR AVERAGE 300KHZ 16SOIC
Lowest to $17.4470
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $3.7877
Infineon Technologies
TDA4863 - PFC-DCM (DISCONTINUOUS
Need more? Email Us
Monolithic Power Systems Inc.
PFC IC Boundary Conduction (BCM) 8-SOIC
Lowest to $1.4076
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.1785
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5553 $56.2166
54+ $2.0966 $113.2164
83+ $2.0311 $168.5813
114+ $1.9656 $224.0784
148+ $1.9001 $281.2148
198+ $1.7035 $337.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess