EN
  • EN
  • DE
  • IT

UCC28019D

Part No UCC28019D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 65KHZ 8SOIC  /  PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tube
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 100 µA
Voltage - Supply 10V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC28019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UCC28019D,UCC28019D-ND,296-34749-5,TEXTISUCC28019D,UCC28019DG4,UCC28019DG4-ND
Standard Package 75
Win Source Part Number 1219130-UCC28019D
Ultra Librarian 3D Model Ultra Librarian UCC28019D CAD Model

Description

Product Overview: UCC28019D by Texas Instruments

The UCC28019D is a high-performance, 8-pin active Power Factor Correction (PFC) controller IC designed by Texas Instruments for applications demanding efficient power supply solutions. This integrated circuit is engineered to provide low total harmonic distortion and high power factor, resulting in an energy-efficient power conversion suitable for a wide range of applications including but not limited to consumer electronics, industrial systems, and lighting solutions.

Key Features

  • Current-Mode Control: The UCC28019D operates under current-mode control, providing fast response to load transients and overcurrent conditions, thereby ensuring reliable performance under varying load conditions.
  • Wide Range of Operating Frequencies: This controller can operate at 50kHz to 200kHz, allowing designers to optimize components for efficiency, size, and cost.
  • High Power Factor: Designed to achieve near-unity power factor, this IC reduces reactive power in the system, improving energy efficiency and meeting stringent regulatory standards.
  • Low Total Harmonic Distortion: The UCC28019D minimizes harmonic distortion in the power line, which is essential for compliance with international power quality standards.
  • Advanced Protection Features: It includes features such as cycle-by-cycle current limiting and overvoltage protection, which safeguard the controller and the power system against a variety of fault conditions.
  • Soft Start Capability: The soft-start function reduces inrush current during startup, contributing to the longevity of the device and the system it controls.

Applications

The UCC28019D is versatile and can be used in a variety of applications that require efficient AC to DC conversion with power factor correction. These applications include:

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Display TVs and Monitors
  • Power Supplies for Servers and Telecom Equipment
  • Street and Commercial LED Lighting
  • Industrial Power Systems

Technical Specifications

The UCC28019D comes in an 8-pin SOIC package, offering a compact solution for space-constrained applications. It operates over a commercial temperature range and is designed to work with a wide input voltage range, making it a flexible choice for global products.

With its robust set of features and protections, the UCC28019D from Texas Instruments stands out as a high-quality PFC controller IC, suitable for manufacturers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $22.2590
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.9249
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.8278
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.8745
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCM 220KHZ 8SO
Lowest to $0.3241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2596 $58.6728
42+ $2.6747 $112.3374
65+ $2.5910 $168.4150
90+ $2.5075 $225.6750
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess