EN
  • EN
  • DE

UCC2802J

Part No UCC2802J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC2802M LOW-POWER BICMOS CURREN / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC2802
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693493-UCC2802J
Ultra Librarian 3D Model Ultra Librarian UCC2802J CAD Model

Description

Product Overview: UCC2802J from Texas Instruments

The UCC2802J is a highly integrated, low-power pulse width modulator (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This advanced IC is part of TI's BiCMOS family, combining the benefits of both bipolar and CMOS technologies to achieve exceptional performance with very low power consumption.

Key Features

  • Low Start-Up Current: The UCC2802J is engineered to have a start-up current of typically 0.5 µA, making it an excellent choice for battery-operated and energy-efficient systems.
  • High Performance: It operates at a frequency of up to 1 MHz, allowing for smaller external components and a more compact overall power supply design.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and predictable frequency over temperature and process variations.
  • Current Mode Control: The device offers excellent output control by using current mode PWM, which helps in reducing noise susceptibility and simplifying the loop compensation.
  • Automatic Feed-Forward Compensation: This built-in compensation improves the response to large changes in duty cycle and input voltage, maintaining stable operation.

Applications

The UCC2802J is ideal for a variety of applications where efficient power management is crucial. These include:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Switching Power Supplies

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The UCC2802J is no exception, as it is designed to meet the stringent requirements of industrial and commercial power supply systems. Additionally, TI provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in integrating this PWM controller into their projects.

Overall, the UCC2802J is a versatile and efficient solution for designers looking to optimize their power supply systems with a reliable and high-performance PWM controller.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess