EN
  • EN
  • DE
  • IT

UCC2804PW

Part No UCC2804PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK CM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Mounting Surface Mount
Win Source Part Number 056122-UCC2804PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2804PW CAD Model

Description

Product Overview: UCC2804PW by Texas Instruments

The UCC2804PW from Texas Instruments is a low-power, biCMOS current-mode pulse-width modulation (PWM) controller. This advanced device is designed for a wide range of power supply applications, offering the perfect balance between performance and energy efficiency. Its compact surface-mount package makes it suitable for space-constrained applications.

Key Features

  • Operating Range: The UCC2804PW operates at a supply voltage range of 4.5V to 5.5V, making it versatile for various low-voltage applications.
  • Frequency Range: It features a programmable switching frequency that can be set from 100 kHz to 1 MHz, allowing designers to optimize their design for efficiency or component size.
  • Current Mode Control: This method of control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Low Startup and Operating Current: The device boasts a low startup current of 0.5 µA and an operating current of 2.5 mA, contributing to the overall power efficiency of the system.
  • High-Efficiency Operation: The UCC2804PW is designed for high-efficiency power supplies, with features that reduce power losses during operation.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout (UVLO), over-current protection, and a thermal shutdown mechanism to safeguard the system under extreme conditions.

Applications

The UCC2804PW is ideal for a range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Portable devices
  • Telecommunication equipment
  • Green-mode power supplies

Package and Quality

The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is RoHS compliant and designed for surface mount technology (SMT). Texas Instruments ensures high-quality standards for reliability and performance, making the UCC2804PW a trusted choice for engineers and designers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $5.6478
Fairchild/ON Semiconductor
IC OFFLINE SWITCH SOT26
Lowest to $2.7464
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO263-7 / Converter Offline Flyback Topology 120kHz TO-263-7
Lowest to $20.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $1.1536
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.8637
Fairchild/ON Semiconductor
IC OFFLINE SW MULT TOP TO3P-5L / Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Need more? Email Us
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess