EN
  • EN
  • DE

UCC28063DR

Part No UCC28063DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 100μA
Supply Voltage - Operating 14 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 083665-UCC28063DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28063DR CAD Model

Description

Product Overview: Texas Instruments UCC28063DR

The UCC28063DR from Texas Instruments is a state-of-the-art Interleaved PFC (Power Factor Correction) Pre-Regulator integrated circuit designed to deliver high efficiency and robust power management for a variety of applications. As a member of TI's power management product line, the UCC28063DR is engineered to provide a solution for systems that require compliance with stringent power factor standards while maintaining high performance and reliability.

Key Features

  • Natural Interleaving: With its advanced control method, the UCC28063DR achieves interleaving automatically without the need for complex programming or additional components, resulting in reduced ripple and component stress.
  • Enhanced Performance: The device offers high efficiency with low total harmonic distortion (THD), making it ideal for systems that demand clean and reliable power.
  • Multi-Mode Operation: It supports both CrM (Critical conduction Mode) and DCM (Discontinuous Conduction Mode), allowing for flexible performance that can be optimized for various load conditions.
  • Phase Management: The UCC28063DR can seamlessly add or drop phases depending on load requirements, which contributes to efficiency optimization across a wide range of operating conditions.
  • Advanced Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and over-temperature protections to ensure the longevity and safety of the end application.

Applications

The versatility of the UCC28063DR makes it suitable for a wide array of applications, particularly where power efficiency and conservation are critical. Common applications include:

  • Server and Telecom Power Supplies
  • Flat Panel Display TVs
  • High-Power AC-DC Adapters
  • Industrial Power Systems

Package and Availability

The UCC28063DR is offered in a compact SOIC-16 package, making it suitable for space-constrained applications while providing adequate thermal performance. As a product of Texas Instruments, customers can expect high manufacturing standards, extensive support, and global availability, ensuring a reliable supply chain for mass production or prototyping needs.

Overall, the UCC28063DR is a sophisticated and highly integrated PFC solution that meets the demands of modern power supply design, offering an optimal blend of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0168 $50.8400
120+ $0.8343 $100.1160
190+ $0.8082 $153.5580
260+ $0.7821 $203.3460
335+ $0.7561 $253.2935
445+ $0.6779 $301.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess