EN
  • EN
  • DE

UCC2807N-1

Part No UCC2807N-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 048454-UCC2807N-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2807N-1 CAD Model

Description

Introducing the UCC2807N-1 PWM Controller from Texas Instruments

The UCC2807N-1 is a compact, high-performance Pulse Width Modulation (PWM) controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced controller is specifically engineered to deliver efficient power management and is an ideal solution for a wide range of power supply applications.

At the heart of the UCC2807N-1 is a robust feature set that includes programmable soft start, under-voltage lockout (UVLO), and dual alternating outputs which enable the design of power-efficient topologies such as push-pull, half-bridge, or full-bridge converters. This versatility makes it suitable for diverse applications, including isolated DC-DC converters, off-line power supplies, and telecom power systems.

The device operates at a fixed frequency that can be programmed by the user through an external resistor and capacitor. This flexibility allows designers to tailor the PWM to meet specific system requirements, optimizing performance while reducing electromagnetic interference (EMI). The UCC2807N-1 also boasts a wide input voltage range, accommodating various power supply configurations and ensuring stable operation under fluctuating power conditions.

For enhanced system reliability, the UCC2807N-1 incorporates a range of protective features. The built-in over-current protection (OCP) safeguards the system against excessive currents that could potentially damage components. Additionally, the thermal shutdown feature ensures the device operates within safe temperature limits, preventing overheating and extending the product's lifespan.

Designed with a focus on energy efficiency, the UCC2807N-1 minimizes power loss through its low startup and operating currents. This efficiency is critical in battery-powered and energy-sensitive applications where power conservation is paramount.

Encased in a robust 8-pin DIP or SOIC package, the UCC2807N-1 is not only durable but also easy to integrate into existing designs, thanks to its industry-standard footprint. Its lead-free construction reflects Texas Instruments' commitment to environmental sustainability, complying with RoHS regulations and reducing the ecological impact of electronic components.

In summary, the UCC2807N-1 PWM controller is a testament to Texas Instruments' dedication to innovation and quality, providing designers with a reliable, efficient, and versatile solution for advanced power management applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2386 $56.1474
20+ $5.1189 $102.3780
31+ $4.9589 $153.7259
42+ $4.7990 $201.5580
54+ $4.6390 $250.5060
73+ $4.1591 $303.6143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess